TE Connectivity Headers & Wire Housings 171363-1

Description
MULTI INTERLOCK CONN HSG
Request a Quote Datasheet
Description
MULTI INTERLOCK CONN HSG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 171363-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
171363-1
Headers & Wire Housings 171363-1
MULTI INTERLOCK CONN HSG

MULTI INTERLOCK CONN HSG

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
171363-1
Headers & Wire Housings 171363-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1039950-171363-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1039950-171363-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1039950-171363-1
Win Source Part Number: 1039950-171363-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MIC (Multi-Interlock) Number of Positions: 17 Connector Type: Header Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Brass Applications: General Purpose Standard Package: 80 Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.236" (6.00mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.866" (22.00mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 105°C Alternative Parts (Cross-Reference): 39-28-1143; 39-28-1203; 39-28-1123; 1-794066-0; 1-770621-0; 1-794070-01713631; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 171363-1-ND,2266-171 363-1,-171363-1-SI,A 123100 Base Product Number: 171363

Win Source Part Number: 1039950-171363-1
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: MIC (Multi-Interlock)
Number of Positions: 17
Connector Type: Header
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Package: Tray
Contact Material: Brass
Applications: General Purpose
Standard Package: 80
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.236" (6.00mm)
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 0.866" (22.00mm)
Contact Shape: Rectangular
Temperature Range - Operating: -30°C ~ 105°C
Alternative Parts (Cross-Reference): 39-28-1143; 39-28-1203; 39-28-1123; 1-794066-0; 1-770621-0; 1-794070-01713631;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 171363-1-ND,2266-171363-1,-171363-1-SI,A123100
Base Product Number: 171363

Buy Now Datasheet
Conn, Header, 17Pos, 2Row; Pitch Spacing Amp Te Connectivity - 38AC2928 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 17Pos, 2Row; Pitch Spacing Amp Te Connectivity
38AC2928
Conn, Header, 17Pos, 2Row; Pitch Spacing Amp Te Connectivity 38AC2928
CONN, HEADER, 17POS, 2ROW; Pitch Spacing:-; No. of Contacts:17Contacts; Gender:Header; Product Range:MIC Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Brass; RoHS Compliant: Yes

CONN, HEADER, 17POS, 2ROW; Pitch Spacing:-; No. of Contacts:17Contacts; Gender:Header; Product Range:MIC Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 171363-1 1039950-171363-1 38AC2928
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Conn, Header, 17Pos, 2Row; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole; Through Hole
Operating Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 - 10145891-0320J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details
PCB Headers & Receptacles - 102618-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers