TE Connectivity Conn, Header, 13Pos, 2Row; Pitch Spacing Amp Te Connectivity 171362-1

Description
CONN, HEADER, 13POS, 2ROW; Pitch Spacing:-; No. of Contacts:13Contacts; Gender:Header; Product Range:MIC Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Brass; RoHS Compliant: Yes
Description
CONN, HEADER, 13POS, 2ROW; Pitch Spacing:-; No. of Contacts:13Contacts; Gender:Header; Product Range:MIC Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Brass; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 13Pos, 2Row; Pitch Spacing Amp Te Connectivity - 38AC2927 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 13Pos, 2Row; Pitch Spacing Amp Te Connectivity
38AC2927
Conn, Header, 13Pos, 2Row; Pitch Spacing Amp Te Connectivity 38AC2927
CONN, HEADER, 13POS, 2ROW; Pitch Spacing:-; No. of Contacts:13Contacts; Gender:Header; Product Range:MIC Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Brass; RoHS Compliant: Yes

CONN, HEADER, 13POS, 2ROW; Pitch Spacing:-; No. of Contacts:13Contacts; Gender:Header; Product Range:MIC Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 38AC2927
Product Name Conn, Header, 13Pos, 2Row; Pitch Spacing Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details