TE Connectivity Rectangular Wire & Cable Connectors & Housings 171268-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 29 MM  [1.142 INCH ] Connector Length : 28 MM  [1.102 INCH ] Connector Width : 26 MM  [1.02 INCH ] Panel Thickness (Recommended) : .8 - 1.65 MM  [.031 - .064 INCH ] Row-to-Row Spacing : 6.05 MM  [.238 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 6.5 MM  [.255 INCH ] Housing Material : Nylon 66 Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : With Panel Mount Feature Type : Locking Ear Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 29 MM  [1.142 INCH ] Connector Length : 28 MM  [1.102 INCH ] Connector Width : 26 MM  [1.02 INCH ] Panel Thickness (Recommended) : .8 - 1.65 MM  [.031 - .064 INCH ] Row-to-Row Spacing : 6.05 MM  [.238 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 6.5 MM  [.255 INCH ] Housing Material : Nylon 66 Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : With Panel Mount Feature Type : Locking Ear Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 171268-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
171268-1
Rectangular Wire & Cable Connectors & Housings 171268-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 29 MM  [1.142 INCH ] Connector Length : 28 MM  [1.102 INCH ] Connector Width : 26 MM  [1.02 INCH ] Panel Thickness (Recommended) : .8 - 1.65 MM  [.031 - .064 INCH ] Row-to-Row Spacing : 6.05 MM  [.238 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 6.5 MM  [.255 INCH ] Housing Material : Nylon 66 Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : With Panel Mount Feature Type : Locking Ear Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 3

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 29 MM  [1.142 INCH ]
  • Connector Length : 28 MM  [1.102 INCH ]
  • Connector Width : 26 MM  [1.02 INCH ]
  • Panel Thickness (Recommended) : .8 - 1.65 MM  [.031 - .064 INCH ]
  • Row-to-Row Spacing : 6.05 MM  [.238 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 6.5 MM  [.255 INCH ]
  • Housing Material : Nylon 66

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : LR 16455
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Certified, Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Locking Ear

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Circuit Housing Cap Rohs Compliant Amp - Te Connectivity - 97H2833 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Housing Cap Rohs Compliant Amp - Te Connectivity
97H2833
Circuit Housing Cap Rohs Compliant Amp - Te Connectivity 97H2833
CIRCUIT HOUSING CAP ROHS COMPLIANT: YES

CIRCUIT HOUSING CAP ROHS COMPLIANT: YES

Supplier's Site
Circuit Housing Cap Amp - Te Connectivity - 41AJ4074 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Housing Cap Amp - Te Connectivity
41AJ4074
Circuit Housing Cap Amp - Te Connectivity 41AJ4074
CIRCUIT HOUSING CAP

CIRCUIT HOUSING CAP

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 171268-1 97H2833
Product Name Rectangular Wire & Cable Connectors & Housings Circuit Housing Cap Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-195-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 1734-0528-005-3805-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers