Ring Terminal, Copper, Tin Plated, 22-16AWG, 600V Product overview: 170780-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170780-1 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 5 Stud Circular 18-22 AWG Crimp
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Terminals- Ring Connectors
Series: Plasti-Grip
Package: Bulk
Product Status: Active
Terminal Type: Circular
Stud/Tab Size: 5 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.217" (5.50mm)
Mounting Type: Free Hanging (In-Line)
CONN RING CIRC 18-22AWG #5 CRIMP
TERMINAL, RING TONGUE, 5, 16AWG, RED; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:TE - PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-170780-1 | A106341-ND | 170780-1 | 11H8503 | |
| Product Name | 600V Electronic Connector | Ring Connectors | Connectors, Interconnects- Terminals- Ring Connectors | Ring Connectors | Terminal, Ring Tongue, 5, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity |
| Termination | Circular | Crimp |