TE Connectivity Quick Disconnects 170760-1

Description
Body Features Fully Insulated : No Plating Material : Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 5.84 MM  [.23 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Overall Length : 26.5 MM  [1.04 INCH ] Receptacle Terminal Stock Thickness : .43 MM  [.017 INCH ] Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500 Product Type Features Insulated : No Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire
Request a Quote
Description
Body Features Fully Insulated : No Plating Material : Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 5.84 MM  [.23 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Overall Length : 26.5 MM  [1.04 INCH ] Receptacle Terminal Stock Thickness : .43 MM  [.017 INCH ] Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500 Product Type Features Insulated : No Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 170760-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
170760-1
Quick Disconnects 170760-1
Body Features Fully Insulated : No Plating Material : Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 5.84 MM  [.23 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Overall Length : 26.5 MM  [1.04 INCH ] Receptacle Terminal Stock Thickness : .43 MM  [.017 INCH ] Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500 Product Type Features Insulated : No Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire

Body Features


  • Fully Insulated : No
  • Plating Material : Tin

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Terminal & Splice Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Type : Receptacle

Dimensions


  • Accepts Wire Insulation Diameter Range : 5.84 MM  [.23 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Overall Length : 26.5 MM  [1.04 INCH ]
  • Receptacle Terminal Stock Thickness : .43 MM  [.017 INCH ]
  • Wire Size (MMSQ) : 2.08
  • Wire Size (AWG) : 14

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece/Carton
  • Packaging Quantity : 500

Product Type Features


  • Insulated : No
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire/Cable Type : Regular Wire
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 170760-1
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details