TE Connectivity Ring Terminals 170532-1

Description
Body Features Insulation Sleeve Color : Natural Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range (INCH) : .106 - .2 Product Length : 26.6 MM  [1.047 INCH ] Stud Diameter : 5.26 MM  [.207 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.31 - 2.08 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Sleeve Color : Natural Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range (INCH) : .106 - .2 Product Length : 26.6 MM  [1.047 INCH ] Stud Diameter : 5.26 MM  [.207 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.31 - 2.08 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 170532-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
170532-1
Ring Terminals 170532-1
Body Features Insulation Sleeve Color : Natural Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range (INCH) : .106 - .2 Product Length : 26.6 MM  [1.047 INCH ] Stud Diameter : 5.26 MM  [.207 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.31 - 2.08 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Sleeve Color : Natural

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ]
  • Compatible Insulation Diameter Range (INCH) : .106 - .2
  • Product Length : 26.6 MM  [1.047 INCH ]
  • Stud Diameter : 5.26 MM  [.207 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.31 - 2.08
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 100

Product Type Features


  • Sealable : No
  • Stud Size : M5
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 170532-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details