Female Signal Terminal, Tin Plating, 20-22AWG, Cable Mount Product overview: 170384-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170384-2 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 20-22 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 20-22 AWG Crimp Connector Non-Insulated"
Win Source Part Number: 1364891-170384-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170384
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Wire Gauge: 20-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.756" (19.20mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Length: 0.307" (7.80mm)
Insulation Diameter: 0.059" ~ 0.087" (1.50mm ~ 2.21mm)
250 SERIES REC W/O LATCH ROHS COMPLIANT: YES
CONN QC RCPT 20-22AWG 0.250
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-170384-2 | A100478TR-ND | 1364891-170384-2 | 11H8456 | 170384-2 | 170384-2 |
| Product Name | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | 250 Series Rec W/o Latch Rohs Compliant Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors | Terminals |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Termination | Receptacle | Crimp | Crimp | Crimp | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |