TE Connectivity Quick Disconnects 170384-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .61 MM  [.024 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 2.2 MM  [.059 - .086 INCH ] Product Length : 19.2 MM  [.755 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .32 - .51 Wire Size (AWG) : 22 - 20 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Extraction Force (KGF) : .5 - 4 Extraction Force (NEWT) : 4.9 - 39.2 Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 7000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .61 MM  [.024 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 2.2 MM  [.059 - .086 INCH ] Product Length : 19.2 MM  [.755 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .32 - .51 Wire Size (AWG) : 22 - 20 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Extraction Force (KGF) : .5 - 4 Extraction Force (NEWT) : 4.9 - 39.2 Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 7000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 170384-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
170384-2
Quick Disconnects 170384-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .61 MM  [.024 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 2.2 MM  [.059 - .086 INCH ] Product Length : 19.2 MM  [.755 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .32 - .51 Wire Size (AWG) : 22 - 20 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Extraction Force (KGF) : .5 - 4 Extraction Force (NEWT) : 4.9 - 39.2 Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 7000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .61 MM  [.024 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.5 - 2.2 MM  [.059 - .086 INCH ]
  • Product Length : 19.2 MM  [.755 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]
  • Wire Size (MMSQ) : .32 - .51
  • Wire Size (AWG) : 22 - 20

Electrical Characteristics


  • Voltage Rating (V) : 250

Mechanical Attachment


  • Extraction Force (KGF) : .5 - 4
  • Extraction Force (NEWT) : 4.9 - 39.2
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 7000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100478TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100478TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100478TR-ND
CONN QC RCPT 20-22AWG 0.250

CONN QC RCPT 20-22AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100478CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100478CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100478CT-ND
CONN QC RCPT 20-22AWG 0.250

CONN QC RCPT 20-22AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 170384-2 A100478TR-ND A100478CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details