TE Connectivity Connector Contacts 170376-4

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Length : 18.1 MM  [.712 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .7 MM  [.03 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 1.09 - 1.91 MM  [.043 - .075 INCH ] Wire Size (MMSQ) : .12 - .56 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 254 - 1021 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -20 - 95 DEGC  [-4 - 203 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Length : 18.1 MM  [.712 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .7 MM  [.03 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 1.09 - 1.91 MM  [.043 - .075 INCH ] Wire Size (MMSQ) : .12 - .56 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 254 - 1021 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -20 - 95 DEGC  [-4 - 203 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 170376-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
170376-4
Connector Contacts 170376-4
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Length : 18.1 MM  [.712 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .7 MM  [.03 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 1.09 - 1.91 MM  [.043 - .075 INCH ] Wire Size (MMSQ) : .12 - .56 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 254 - 1021 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -20 - 95 DEGC  [-4 - 203 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Length : 18.1 MM  [.712 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .7 MM  [.03 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.09 - 1.91 MM  [.043 - .075 INCH ]
  • Wire Size (MMSQ) : .12 - .56
  • Wire Size (AWG) : 26 - 20
  • Wire Size (CMA) : 254 - 1021

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 750
  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 350

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 15000

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -20 - 95 DEGC  [-4 - 203 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 170376-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-173237-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details