TE Connectivity Multi Purpose 170366-3

Description
Socket Contact Gold Crimp 18-22 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 18-22 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A97690-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A97690-ND
Multi Purpose A97690-ND
Socket Contact Gold Crimp 18-22 AWG Stamped

Socket Contact Gold Crimp 18-22 AWG Stamped

Buy Now Datasheet
Contacts - 170366-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170366-3
Contacts 170366-3
MINI UNIVERSAL M-N-L SOCKET LP

MINI UNIVERSAL M-N-L SOCKET LP

Buy Now
Swedesboro, NJ, United States
Contacts
170366-3
Contacts 170366-3
Contacts

Contacts

Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1334293-170366-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334293-170366-3
Connectors, Interconnects - Contacts - Multi Purpose 1334293-170366-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334293-170366-3 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Bulk Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 18-22 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Socket Standard Package: 300 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 170366-3-ND,1703663, A97690 Base Product Number: 170366 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334293-170366-3
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Bulk
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Socket
Standard Package: 300
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 170366-3-ND,1703663,A97690
Base Product Number: 170366
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
7A 600V Electronic Connector
332-170366-3
7A 600V Electronic Connector 332-170366-3
Female Socket Connector, 7A, 600V, Crimp, Wire-to-Wire Product overview: 170366-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170366-3 can be used for catalog matching and distributor lookup.

Female Socket Connector, 7A, 600V, Crimp, Wire-to-Wire Product overview: 170366-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170366-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Machined - 170366-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
170366-3
Connectors Crimp Contacts, Commercial, Machined 170366-3
MINI UNIVERSAL M-N-L SOCKET LP

MINI UNIVERSAL M-N-L SOCKET LP

Buy Now
CONTACT, SOCKET, MINI-UNIVERSAL MATE-N-LOK, 22-18 AWG - 70084910 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACT, SOCKET, MINI-UNIVERSAL MATE-N-LOK, 22-18 AWG
70084910
CONTACT, SOCKET, MINI-UNIVERSAL MATE-N-LOK, 22-18 AWG 70084910
CONTACT, SOCKET, MINI-UNIVERSAL MATE-N-LOK, 22-18 AWG

CONTACT, SOCKET, MINI-UNIVERSAL MATE-N-LOK, 22-18 AWG

Supplier's Site
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 66F1673 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
66F1673
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 66F1673
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A97690-ND 170366-3 1334293-170366-3 332-170366-3 170366-3 70084910 66F1673
Product Name Multi Purpose Contacts Connectors, Interconnects - Contacts - Multi Purpose 7A 600V Electronic Connector Connectors Crimp Contacts, Commercial, Machined CONTACT, SOCKET, MINI-UNIVERSAL MATE-N-LOK, 22-18 AWG Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details