TE Connectivity Contacts - Multi Purpose 170364-1

Description
CONN PIN 18-22AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN PIN 18-22AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A97686-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A97686-ND
Contacts - Multi Purpose A97686-ND
CONN PIN 18-22AWG TIN CRIMP

CONN PIN 18-22AWG TIN CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 170364-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
170364-1
Connectors, Interconnects - Contacts - Multi Purpose 170364-1
Win Source Part Number: 1364715-170364-1 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 45 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 170364 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin Contact Material: Brass

Win Source Part Number: 1364715-170364-1
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 45 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 170364
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Contact Material: Brass

Buy Now Datasheet
Crimp Contacts - 3020439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
3020439
Crimp Contacts 3020439
TE Connectivity 170364-1 Crimp Terminal

TE Connectivity 170364-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 3020439P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
3020439P
Crimp Contacts 3020439P
TE Connectivity 170364-1 Crimp Terminal

TE Connectivity 170364-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1354972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1354972
Crimp Contacts 1354972
TE Connectivity 170364-1 Crimp Terminal

TE Connectivity 170364-1 Crimp Terminal

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number A97686-ND 170364-1 3020439
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose Crimp Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719101-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0472 inch (1.2 mm)
View Details