170363-3
Pin Contact Gold Crimp 22-26 AWG Stamped
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 170363-3 | 170363-3 | A97676-ND | 92F8467 |
| Product Name | Connectors Crimp Contacts, Commercial, Machined | Contacts | Multi Purpose | Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 22 to 26 AWG | 26 AWG |