TE Connectivity Contacts - Multi Purpose - 170362-1 170362-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 905456-170362-1 Series: Mini-Universal MATE-N-LOK Features: Socket Contact Tin Crimp 18-22 AWG Stamped Package: Reel - TR Family Name: 170362 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -170362-1-SI, 1703621, A100475TR, 2266-170362-1TR, A100475CT, 170362-1-ND, -170362-1-CSI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905456-170362-1 Series: Mini-Universal MATE-N-LOK Features: Socket Contact Tin Crimp 18-22 AWG Stamped Package: Reel - TR Family Name: 170362 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -170362-1-SI, 1703621, A100475TR, 2266-170362-1TR, A100475CT, 170362-1-ND, -170362-1-CSI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 170362-1 - 905456-170362-1 - Win Source Electronics
Laguna Hills, CA, United States
Contacts - Multi Purpose - 170362-1
905456-170362-1
Contacts - Multi Purpose - 170362-1 905456-170362-1
Manufacturer: TE Connectivity Win Source Part Number: 905456-170362-1 Series: Mini-Universal MATE-N-LOK Features: Socket Contact Tin Crimp 18-22 AWG Stamped Package: Reel - TR Family Name: 170362 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -170362-1-SI, 1703621, A100475TR, 2266-170362-1TR, A100475CT, 170362-1-ND, -170362-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 905456-170362-1
Series: Mini-Universal MATE-N-LOK
Features: Socket Contact Tin Crimp 18-22 AWG Stamped
Package: Reel - TR
Family Name: 170362
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -170362-1-SI, 1703621, A100475TR, 2266-170362-1TR, A100475CT, 170362-1-ND, -170362-1-CSI

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Machined - 170362-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
170362-1
Connectors Crimp Contacts, Commercial, Machined 170362-1
UNIV M-N-L SOC. 22-18 AWG

UNIV M-N-L SOC. 22-18 AWG

Buy Now
Multi Purpose - A100475TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A100475TR-ND
Multi Purpose A100475TR-ND
Socket Contact Tin Crimp 18-22 AWG Stamped

Socket Contact Tin Crimp 18-22 AWG Stamped

Buy Now Datasheet
Multi Purpose - A100475CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A100475CT-ND
Multi Purpose A100475CT-ND
Socket Contact Tin Crimp 18-22 AWG Stamped

Socket Contact Tin Crimp 18-22 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
7A 600V Electronic Connector
332-170362-1
7A 600V Electronic Connector 332-170362-1
Female Crimp Connector 22-18 AWG, 7A, 600V, Tin Plated Brass Product overview: 170362-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170362-1 can be used for catalog matching and distributor lookup.

Female Crimp Connector 22-18 AWG, 7A, 600V, Tin Plated Brass Product overview: 170362-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170362-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 170362-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170362-1
Contacts 170362-1
UNIV M-N-L SOC. 22-18 AWG

UNIV M-N-L SOC. 22-18 AWG

Buy Now
Swedesboro, NJ, United States
Contacts
170362-1
Contacts 170362-1
Contacts

Contacts

Buy Now
Multi Purpose - 170362-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
170362-1
Multi Purpose 170362-1
CONN SOCKET 18-22AWG TIN CRIMP

CONN SOCKET 18-22AWG TIN CRIMP

Supplier's Site Datasheet
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 07W9639 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
07W9639
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 07W9639
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 35X2667 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
35X2667
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 35X2667
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 52R3989 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
52R3989
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 52R3989
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905456-170362-1 170362-1 A100475TR-ND 332-170362-1 170362-1 170362-1 07W9639 35X2667
Product Name Contacts - Multi Purpose - 170362-1 Connectors Crimp Contacts, Commercial, Machined Multi Purpose 7A 600V Electronic Connector Contacts Multi Purpose Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products