TE Connectivity Multi Purpose 170361-4

Description
Socket Contact Tin Crimp 22-26 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Tin Crimp 22-26 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A107099CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A107099CT-ND
Multi Purpose A107099CT-ND
Socket Contact Tin Crimp 22-26 AWG Stamped

Socket Contact Tin Crimp 22-26 AWG Stamped

Buy Now Datasheet
Multi Purpose - A107099TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A107099TR-ND
Multi Purpose A107099TR-ND
Socket Contact Tin Crimp 22-26 AWG Stamped

Socket Contact Tin Crimp 22-26 AWG Stamped

Buy Now Datasheet
Contacts - 170361-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170361-4
Contacts 170361-4
UNIV. M-N-L SOC.

UNIV. M-N-L SOC.

Buy Now
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 32AH7272 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
32AH7272
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 32AH7272
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Mini-Universal RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Mini-Universal RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 17AH9937 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
17AH9937
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 17AH9937
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Mini-Universal RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Mini-Universal RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 41Y8346 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
41Y8346
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 41Y8346
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 91B6110 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
91B6110
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 91B6110
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107099CT-ND 170361-4 32AH7272 41Y8346
Product Name Multi Purpose Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 to 26 AWG ? to 22 AWG 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111112 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details