TE Connectivity Crimp Contacts 170359-3

Description
TE Connectivity 170359-3 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 170359-3 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6805044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6805044P
Crimp Contacts 6805044P
TE Connectivity 170359-3 Crimp Terminal

TE Connectivity 170359-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 6805044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6805044
Crimp Contacts 6805044
TE Connectivity 170359-3 Crimp Terminal

TE Connectivity 170359-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 1614487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1614487
Crimp Contacts 1614487
TE Connectivity 170359-3 Crimp Terminal

TE Connectivity 170359-3 Crimp Terminal

Supplier's Site
Contacts - Multi Purpose - A97675TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A97675TR-ND
Contacts - Multi Purpose A97675TR-ND
CONN PIN 22-26AWG GOLD CRIMP

CONN PIN 22-26AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A97675CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A97675CT-ND
Contacts - Multi Purpose A97675CT-ND
CONN PIN 22-26AWG GOLD CRIMP

CONN PIN 22-26AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 170359-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
170359-3
Connectors, Interconnects - Contacts - Multi Purpose 170359-3
Win Source Part Number: 1363381-170359-3 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 34 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170359 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass

Win Source Part Number: 1363381-170359-3
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 34 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170359
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 6805044P A97675TR-ND 170359-3
Product Name Crimp Contacts Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products