TE Connectivity Multi Purpose 170359-1

Description
Pin Contact Tin Crimp 22-26 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Tin Crimp 22-26 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A97685CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A97685CT-ND
Multi Purpose A97685CT-ND
Pin Contact Tin Crimp 22-26 AWG Stamped

Pin Contact Tin Crimp 22-26 AWG Stamped

Buy Now Datasheet
Multi Purpose - A97685TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A97685TR-ND
Multi Purpose A97685TR-ND
Pin Contact Tin Crimp 22-26 AWG Stamped

Pin Contact Tin Crimp 22-26 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
7A 600V Electronic Connector
332-170359-1
7A 600V Electronic Connector 332-170359-1
M-N-L PIN, 26-22 AWG, Crimp, Male, Tin, 7A, 600V Product overview: 170359-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170359-1 can be used for catalog matching and distributor lookup.

M-N-L PIN, 26-22 AWG, Crimp, Male, Tin, 7A, 600V Product overview: 170359-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170359-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 170359-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170359-1
Contacts 170359-1
UNIV M-N-L PIN 26-22 AWG

UNIV M-N-L PIN 26-22 AWG

Buy Now
Swedesboro, NJ, United States
Contacts
170359-1
Contacts 170359-1
Contacts

Contacts

Buy Now
Contacts - Multi Purpose - 170359-1 - 905454-170359-1 - Win Source Electronics
Laguna Hills, CA, United States
Contacts - Multi Purpose - 170359-1
905454-170359-1
Contacts - Multi Purpose - 170359-1 905454-170359-1
Manufacturer: TE Connectivity Win Source Part Number: 905454-170359-1 Series: Mini-Universal MATE-N-LOK Features: Pin Contact Tin Crimp 22-26 AWG Stamped Package: Reel - TR Family Name: 170359 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A97685-ND, -170359-1-SI, A97685CT, 1703591, A97685, -170359-1-CSI, A97685TR, 170359-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 905454-170359-1
Series: Mini-Universal MATE-N-LOK
Features: Pin Contact Tin Crimp 22-26 AWG Stamped
Package: Reel - TR
Family Name: 170359
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A97685-ND, -170359-1-SI, A97685CT, 1703591, A97685, -170359-1-CSI, A97685TR, 170359-1-ND

Buy Now Datasheet
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 87X9819 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
87X9819
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 87X9819
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 70C3810 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
70C3810
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 70C3810
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Plug or Cap Housings RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Plug or Cap Housings RoHS Compliant: Yes

Supplier's Site
Multi Purpose - 170359-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
170359-1
Multi Purpose 170359-1
CONN PIN 22-26AWG TIN CRIMP

CONN PIN 22-26AWG TIN CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A97685CT-ND 332-170359-1 170359-1 905454-170359-1 87X9819 70C3810 170359-1
Product Name Multi Purpose 7A 600V Electronic Connector Contacts Contacts - Multi Purpose - 170359-1 Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Multi Purpose
Contact Size (AWG) 22 to 26 AWG ? to 22 AWG 22 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details