TE Connectivity Product Range Amp - Te Connectivity 170359-1.

Description
Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Mini-Universal MATE-N-LOK Series Connectors RoHS Compliant: Yes
Datasheet
Description
Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Mini-Universal MATE-N-LOK Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 28AC7412 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
28AC7412
Product Range Amp - Te Connectivity 28AC7412
Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Mini-Universal MATE-N-LOK Series Connectors RoHS Compliant: Yes

Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Mini-Universal MATE-N-LOK Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7412
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details