1703540-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1703540-2
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF
Configuration Features Compatible With Connector Code : A Number of Positions : 24
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 750
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-30 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF
Configuration Features Compatible With Connector Code : A Number of Positions : 24
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 750
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-30 - 221 DEGF ]
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF
Configuration Features Compatible With Connector Code : A Number of Positions : 24
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 750
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-30 - 221 DEGF ]
Body Features
Cable Exit Angle (DEG) : 90
Primary Product Color : Black
Primary Product Material : PA 66 GF
Configuration Features
Compatible With Connector Code : A
Number of Positions : 24
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Box
Packaging Quantity : 750
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly
Sealable : No
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -30 - 105 DEGC [-30 - 221 DEGF ]