TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 170354-1

Description
Win Source Part Number: 1362892-170354-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: EI Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170354 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1362892-170354-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: EI Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170354 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 170354-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
170354-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 170354-1
Win Source Part Number: 1362892-170354-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: EI Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170354 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin

Win Source Part Number: 1362892-170354-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: EI
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170354
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 170354-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Contact, Socket, 16Awg, Crimp; For Use With Amphenol Communications Solutions - 63K0586 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Contact Material Silicone Nickel Graphite
OD / Width 0.1020 inch (2.59 mm)
Length 39.37 inch (1000 mm)
View Details