FF 250 TAB 22-20AWG TPBR WITHOUT LATCH
"0.250"" (6.35mm) Quick Connect Male 20-22 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 20-22 AWG Crimp Connector Non-Insulated"
Win Source Part Number: 1364881-170349-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 250
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170349
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 20-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.957" (24.30mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.543" (13.80mm)
Insulation Diameter: 0.059" ~ 0.087" (1.50mm ~ 2.21mm)
Terminals 250 SERIES F-F TAB W/O LATCH
250 SERIES F-F TAB W/O LATCH ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 170349-2 | A111039CT-ND | 1364881-170349-2 | 170349-2 | 11H8443 |
| Product Name | Contacts | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Terminals | 250 Series F-F Tab W/o Latch Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug |