TE Connectivity Quick Connects, Quick Disconnect Connectors 170349-1

Description
"0.250"" (6.35mm) Quick Connect Male 20-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 20-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A111038TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111038TR-ND
Quick Connects, Quick Disconnect Connectors A111038TR-ND
"0.250"" (6.35mm) Quick Connect Male 20-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 20-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364733-170349-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364733-170349-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364733-170349-1
Win Source Part Number: 1364733-170349-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 250 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170349 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 20-22 AWG Insulation: Non-Insulated Length - Overall: 0.957" (24.30mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.543" (13.80mm) Insulation Diameter: 0.059" ~ 0.087" (1.50mm ~ 2.21mm)

Win Source Part Number: 1364733-170349-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 250
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170349
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 20-22 AWG
Insulation: Non-Insulated
Length - Overall: 0.957" (24.30mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.543" (13.80mm)
Insulation Diameter: 0.059" ~ 0.087" (1.50mm ~ 2.21mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-170349-1
Electronic Connector 392-170349-1
Crimp Pin Terminal, Male, Non-Insulated, 20-22AWG, Brass, Unplated Product overview: 170349-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170349-1 can be used for catalog matching and distributor lookup.

Crimp Pin Terminal, Male, Non-Insulated, 20-22AWG, Brass, Unplated Product overview: 170349-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170349-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Contacts - 170349-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170349-1
Contacts 170349-1
FF 250 TAB 22-20AWG BR WITHOUT LATCH

FF 250 TAB 22-20AWG BR WITHOUT LATCH

Buy Now
Swedesboro, NJ, United States
Contacts
170349-1
Contacts 170349-1
Contacts

Contacts

Buy Now
250 Series Tab W/o Latch Rohs Compliant Amp - Te Connectivity - 11H8442 - Newark, An Avnet Company
Chicago, IL, United States
250 Series Tab W/o Latch Rohs Compliant Amp - Te Connectivity
11H8442
250 Series Tab W/o Latch Rohs Compliant Amp - Te Connectivity 11H8442
250 SERIES TAB W/O LATCH ROHS COMPLIANT: YES

250 SERIES TAB W/O LATCH ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
170349-1
Terminals 170349-1
Terminals 250 SER TAB WO LATCH

Terminals 250 SER TAB WO LATCH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111038TR-ND 1364733-170349-1 392-170349-1 170349-1 11H8442 170349-1
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Contacts 250 Series Tab W/o Latch Rohs Compliant Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products