TE Connectivity Quick Connects, Quick Disconnect Connectors 170341-1

Description
"0.250"" (6.35mm) Quick Connect Male 12-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 12-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A105440CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105440CT-ND
Quick Connects, Quick Disconnect Connectors A105440CT-ND
"0.250"" (6.35mm) Quick Connect Male 12-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 12-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A105440TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105440TR-ND
Quick Connects, Quick Disconnect Connectors A105440TR-ND
"0.250"" (6.35mm) Quick Connect Male 12-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 12-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 170341-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170341-1
Contacts 170341-1
FF 250 TAB 14-12AWG BR WITHOUT LATCH

FF 250 TAB 14-12AWG BR WITHOUT LATCH

Buy Now
Swedesboro, NJ, United States
Contacts
170341-1
Contacts 170341-1
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Tab, 6.35Mm, 12-14Awg; Product Range Amp - Te Connectivity - 11H8437 - Newark, An Avnet Company
Chicago, IL, United States
Tab, 6.35Mm, 12-14Awg; Product Range Amp - Te Connectivity
11H8437
Tab, 6.35Mm, 12-14Awg; Product Range Amp - Te Connectivity 11H8437
TAB, 6.35MM, 12-14AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Tab; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Insulator Colour:- RoHS Compliant: Yes

TAB, 6.35MM, 12-14AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Tab; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tab, 6.35Mm, 12-14Awg; Product Range Amp - Te Connectivity - 73AJ0333 - Newark, An Avnet Company
Chicago, IL, United States
Tab, 6.35Mm, 12-14Awg; Product Range Amp - Te Connectivity
73AJ0333
Tab, 6.35Mm, 12-14Awg; Product Range Amp - Te Connectivity 73AJ0333
TAB, 6.35MM, 12-14AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Tab; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Insulator Colour:- RoHS Compliant: Yes

TAB, 6.35MM, 12-14AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Tab; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A105440CT-ND 170341-1 11H8437
Product Name Quick Connects, Quick Disconnect Connectors Contacts Tab, 6.35Mm, 12-14Awg; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111009 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details