Crimp Terminal, Brass/Tin, 14-20AWG, 6mm Tab, 600V, Non-Insulated Product overview: 170340-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170340-3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364714-170340-3
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 250
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170340
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.957" (24.30mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.543" (13.80mm)
Insulation Diameter: 0.083" ~ 0.134" (2.11mm ~ 3.40mm)
"0.250"" (6.35mm) Quick Connect Male 14-20 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 14-20 AWG Crimp Connector Non-Insulated"
FF 250 TAB 20-14AWG PTBR WITHOUT LATCH
Electronic Component
TERMINAL, MALE DISCONNECT, 20-14AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-170340-3 | 1364714-170340-3 | A101720CT-ND | 170340-3 | 11H8436 | 170340-3 |
| Product Name | 600V Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Contacts | Terminal, Male Disconnect, 20-14Awg; Product Range Amp - Te Connectivity | Terminals |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Termination | Tab | Crimp | Crimp | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |