TE Connectivity Electronic Connector 170330-1

Description
Female Receptacle Terminal, 20-24AWG, 0.187" Tab, Tin Plated Bronze Product overview: 170330-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170330-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Receptacle Terminal, 20-24AWG, 0.187" Tab, Tin Plated Bronze Product overview: 170330-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170330-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-170330-1
Electronic Connector 392-170330-1
Female Receptacle Terminal, 20-24AWG, 0.187" Tab, Tin Plated Bronze Product overview: 170330-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170330-1 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, 20-24AWG, 0.187" Tab, Tin Plated Bronze Product overview: 170330-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170330-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 170330-1 - 854108-170330-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 170330-1
854108-170330-1
Terminals - 170330-1 854108-170330-1
Manufacturer: TE Connectivity Win Source Part Number: 854108-170330-1 Series: Mark II Features: Quick Connect Connector Package: Bulk Family Name: 170330 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8536.90.4000 Other Part Number: 170330-1-ND, 1703301, A106882

Manufacturer: TE Connectivity
Win Source Part Number: 854108-170330-1
Series: Mark II
Features: Quick Connect Connector
Package: Bulk
Family Name: 170330
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.90.4000
Other Part Number: 170330-1-ND, 1703301, A106882

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A106882-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106882-ND
Quick Connects, Quick Disconnect Connectors A106882-ND
"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 170330-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170330-1
Contacts 170330-1
PL MKII 187 REC 24-20AWG PTBR LP

PL MKII 187 REC 24-20AWG PTBR LP

Buy Now
Swedesboro, NJ, United States
Contacts
170330-1
Contacts 170330-1
Contacts

Contacts

Buy Now
187 Positive Lock Mk-2 Rec Lp Amp - Te Connectivity - 17R4764 - Newark, An Avnet Company
Chicago, IL, United States
187 Positive Lock Mk-2 Rec Lp Amp - Te Connectivity
17R4764
187 Positive Lock Mk-2 Rec Lp Amp - Te Connectivity 17R4764
187 POSITIVE LOCK MK-2 REC LP

187 POSITIVE LOCK MK-2 REC LP

Supplier's Site
Open Barrel Splice, 4.75Mm, 24-20Awg; Product Range Amp - Te Connectivity - 69AH9897 - Newark, An Avnet Company
Chicago, IL, United States
Open Barrel Splice, 4.75Mm, 24-20Awg; Product Range Amp - Te Connectivity
69AH9897
Open Barrel Splice, 4.75Mm, 24-20Awg; Product Range Amp - Te Connectivity 69AH9897
OPEN BARREL SPLICE, 4.75MM, 24-20AWG; Product Range:Positive Lock Series; Terminal Type:Open Barrel Splice; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

OPEN BARREL SPLICE, 4.75MM, 24-20AWG; Product Range:Positive Lock Series; Terminal Type:Open Barrel Splice; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
170330-1
Terminals 170330-1
Terminals 187 POSITIVE LOCK MK-2 REC LP

Terminals 187 POSITIVE LOCK MK-2 REC LP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-170330-1 854108-170330-1 A106882-ND 170330-1 17R4764 69AH9897 170330-1
Product Name Electronic Connector Terminals - 170330-1 Quick Connects, Quick Disconnect Connectors Contacts 187 Positive Lock Mk-2 Rec Lp Amp - Te Connectivity Open Barrel Splice, 4.75Mm, 24-20Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 180 Housing, Black - 1381G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers