Quick Disconnect Terminal 16-20AWG Brass F 21.6mm Pre-Tin T/R Product overview: 170325-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170325-1 can be used for catalog matching and distributor lookup.
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Manufacturer: TE Connectivity
Win Source Part Number: 905452-170325-1
Series: Mark II
Features: 0.187" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated
Package: Reel - TR
Mounting: Free Hanging (In-Line)
Family Name: 170325
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -170325-1-CSI, 170325-1-ND, -170325-1-SI, A104080CT, 1703251, A104080TR, 2266-170325-1TR
FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.3mm; Tab Size - Imperial:0.187" x 0.011"; Wire Size AWG Min:20AWG; Insulator Colour:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-170325-1 | A104080CT-ND | 170325-1 | 905452-170325-1 | 38AC2921 |
| Product Name | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Contacts | Terminals - 170325-1 | Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack |