TE Connectivity Backplane Connector Contacts 170311-1

Description
Contact Gold Signal Non-Gendered 20-24 AWG Crimp
Request a Quote Datasheet
Description
Contact Gold Signal Non-Gendered 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Contacts - A116105CT-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A116105CT-ND
Backplane Connector Contacts A116105CT-ND
Contact Gold Signal Non-Gendered 20-24 AWG Crimp

Contact Gold Signal Non-Gendered 20-24 AWG Crimp

Buy Now Datasheet
Backplane Connector Contacts - A116105TR-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A116105TR-ND
Backplane Connector Contacts A116105TR-ND
Contact Gold Signal Non-Gendered 20-24 AWG Crimp

Contact Gold Signal Non-Gendered 20-24 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
7A Electronic Connector
332-170311-1
7A Electronic Connector 332-170311-1
Signal Contact, Crimp, Male, 7A, 20-24AWG, Gold Plated Product overview: 170311-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170311-1 can be used for catalog matching and distributor lookup.

Signal Contact, Crimp, Male, 7A, 20-24AWG, Gold Plated Product overview: 170311-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170311-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 170311-1 - 905451-170311-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 170311-1
905451-170311-1
Backplane Connectors - 170311-1 905451-170311-1
Manufacturer: TE Connectivity Win Source Part Number: 905451-170311-1 Features: Contact Gold Signal Non-Gendered 20-24 AWG Crimp Package: Reel - TR Family Name: 170311 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 1703111, 2266-170311-1TR, -170311-1-SI, 170311-1CT, 170311-1CT-ND, A116105TR, 170311-1-ND, 170311-1TR-ND, A116105CT

Manufacturer: TE Connectivity
Win Source Part Number: 905451-170311-1
Features: Contact Gold Signal Non-Gendered 20-24 AWG Crimp
Package: Reel - TR
Family Name: 170311
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 1703111, 2266-170311-1TR, -170311-1-SI, 170311-1CT, 170311-1CT-ND, A116105TR, 170311-1-ND, 170311-1TR-ND, A116105CT

Buy Now Datasheet
Contacts - 170311-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170311-1
Contacts 170311-1
CONTACT FOR DRAWER CONN

CONTACT FOR DRAWER CONN

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Contact For Drawer Conn Amp - Te Connectivity - 75AC5783 - Newark, An Avnet Company
Chicago, IL, United States
Contact For Drawer Conn Amp - Te Connectivity
75AC5783
Contact For Drawer Conn Amp - Te Connectivity 75AC5783
CONTACT FOR DRAWER CONN

CONTACT FOR DRAWER CONN

Supplier's Site Datasheet
Contact For Drawer Conn Rohs Compliant Amp - Te Connectivity - 52F3027 - Newark, An Avnet Company
Chicago, IL, United States
Contact For Drawer Conn Rohs Compliant Amp - Te Connectivity
52F3027
Contact For Drawer Conn Rohs Compliant Amp - Te Connectivity 52F3027
CONTACT FOR DRAWER CONN ROHS COMPLIANT: YES

CONTACT FOR DRAWER CONN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A116105CT-ND 332-170311-1 905451-170311-1 170311-1 75AC5783
Product Name Backplane Connector Contacts 7A Electronic Connector Backplane Connectors - 170311-1 Contacts Contact For Drawer Conn Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products