TE Connectivity Quick Disconnects 170304-6

Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 1.5 - 2.6 MM  [.059 - .102 INCH ] Overall Length : 19.2 MM  [.755 INCH ] Wire Size (MMSQ) : .325 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Comment : Without Locking Lance Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 1.5 - 2.6 MM  [.059 - .102 INCH ] Overall Length : 19.2 MM  [.755 INCH ] Wire Size (MMSQ) : .325 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Comment : Without Locking Lance Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 170304-6 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
170304-6
Quick Disconnects 170304-6
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 1.5 - 2.6 MM  [.059 - .102 INCH ] Overall Length : 19.2 MM  [.755 INCH ] Wire Size (MMSQ) : .325 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Comment : Without Locking Lance Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.5 - 2.6 MM  [.059 - .102 INCH ]
  • Overall Length : 19.2 MM  [.755 INCH ]
  • Wire Size (MMSQ) : .325 - .823
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642 - 1624

Industry Standards


  • CSA Certified : Yes
  • UL Rating : Listed

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Comment : Without Locking Lance

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 170304-6
Product Name Quick Disconnects
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details