TE Connectivity ™ Automotive Terminals 170293-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2 MM  [.078 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 21.2 MM  [.834 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2 MM  [.078 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 21.2 MM  [.834 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 170293-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
170293-1
Automotive Terminals 170293-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2 MM  [.078 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 21.2 MM  [.834 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Pin Diameter : 2 MM  [.078 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Tab Length : 21.2 MM  [.834 INCH ]
  • Wire Size (MMSQ) : .5 - 2.27
  • Wire Size (AWG) : 20 - 14

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Crimp Contacts - 6801206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6801206
Crimp Contacts 6801206
Contact,female,2mm dia.0.5-2.27mm wire

Contact,female,2mm dia.0.5-2.27mm wire

Supplier's Site
Crimp Contacts - 6801206P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6801206P
Crimp Contacts 6801206P
Contact,female,2mm dia.0.5-2.27mm wire

Contact,female,2mm dia.0.5-2.27mm wire

Supplier's Site
Crimp Contacts - 1639906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1639906
Crimp Contacts 1639906
Contact,female,2mm dia.0.5-2.27mm wire

Contact,female,2mm dia.0.5-2.27mm wire

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 170293-1 6801206
Product Name Automotive Terminals Crimp Contacts
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1241380-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Modified Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ024 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details