TE Connectivity Automotive Terminals 170284-1

Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .9 MM  [.035 INCH ] Mating Tab Width : 7.4 MM  [.291 INCH ] Terminal Type : Tab Dimensions Tab Length : 5.7 MM  [.224 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote
Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .9 MM  [.035 INCH ] Mating Tab Width : 7.4 MM  [.291 INCH ] Terminal Type : Tab Dimensions Tab Length : 5.7 MM  [.224 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 170284-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
170284-1
Automotive Terminals 170284-1
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .9 MM  [.035 INCH ] Mating Tab Width : 7.4 MM  [.291 INCH ] Terminal Type : Tab Dimensions Tab Length : 5.7 MM  [.224 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-13 - 221 DEGF ]

Contact Features


  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .9 MM  [.035 INCH ]
  • Mating Tab Width : 7.4 MM  [.291 INCH ]
  • Terminal Type : Tab

Dimensions


  • Tab Length : 5.7 MM  [.224 INCH ]

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -20 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 170284-1
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Automotive Terminals - 1241374-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Automotive Terminals - 1-2141857-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details