TE Connectivity
Connector Contacts
170279-1
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 2mm Contact Type : Pin Mating Pin Diameter : 2 MM [.07 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 2mm Contact Type : Pin Mating Pin Diameter : 2 MM [.07 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 2mm Contact Type : Pin Mating Pin Diameter : 2 MM [.07 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Brass
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Orientation : Straight
- Contact Retention Within Housing : Without
- Contact Size : 2mm
- Contact Type : Pin
- Mating Pin Diameter : 2 MM [.07 INCH ]
- Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions
- Wire Size (MMSQ) : .5 - 2
- Wire Size (AWG) : 20 - 14
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
170279-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
2 suppliers