TE Connectivity Ring Terminals 170225-2

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.16 MM , .89 MM  [.085 INCH , .035 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter (Min) (INCH) : .059 Compatible Insulation Diameter Range : 1.5 - 3 MM  [.059 - .118 INCH ] Product Length : 17.78 MM  [.7 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.16 MM , .89 MM  [.085 INCH , .035 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter (Min) (INCH) : .059 Compatible Insulation Diameter Range : 1.5 - 3 MM  [.059 - .118 INCH ] Product Length : 17.78 MM  [.7 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 170225-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
170225-2
Ring Terminals 170225-2
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.16 MM , .89 MM  [.085 INCH , .035 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter (Min) (INCH) : .059 Compatible Insulation Diameter Range : 1.5 - 3 MM  [.059 - .118 INCH ] Product Length : 17.78 MM  [.7 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.16 MM , .89 MM  [.085 INCH , .035 INCH ]
  • Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .059
  • Compatible Insulation Diameter Range : 1.5 - 3 MM  [.059 - .118 INCH ]
  • Product Length : 17.78 MM  [.7 INCH ]
  • Stud Diameter : 4.3 MM  [.169 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
170225-2
Terminals 170225-2
Terminals RING TERM

Terminals RING TERM

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 170225-2 170225-2
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details