TE Connectivity Product Range Amp - Te Connectivity 170205-1.

Description
Product Range:EI Series Connectors; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP EI Series Connectors; Wire Size AWG Min:30AWG RoHS Compliant: Yes
Description
Product Range:EI Series Connectors; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP EI Series Connectors; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC1592 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC1592
Product Range Amp - Te Connectivity 24AC1592
Product Range:EI Series Connectors; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP EI Series Connectors; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Product Range:EI Series Connectors; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP EI Series Connectors; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1592
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1428-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
VME64X Connectors: Rugged High Speed Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details