TE Connectivity Quick Disconnects 170179-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 5.21 MM  [.205 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 - 4.6 MM  [.13 - .181 INCH ] Product Length : 17.5 MM  [.688 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Extraction Force (KGF) : 2 - 7 Extraction Force (NEWT) : 19.6 - 68.6 Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 7000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 5.21 MM  [.205 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 - 4.6 MM  [.13 - .181 INCH ] Product Length : 17.5 MM  [.688 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Extraction Force (KGF) : 2 - 7 Extraction Force (NEWT) : 19.6 - 68.6 Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 7000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 170179-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
170179-2
Quick Disconnects 170179-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 5.21 MM  [.205 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 - 4.6 MM  [.13 - .181 INCH ] Product Length : 17.5 MM  [.688 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Extraction Force (KGF) : 2 - 7 Extraction Force (NEWT) : 19.6 - 68.6 Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 7000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 5.21 MM  [.205 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.3 - 4.6 MM  [.13 - .181 INCH ]
  • Product Length : 17.5 MM  [.688 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .82 - 2.08
  • Wire Size (AWG) : 18 - 14

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Mechanical Attachment


  • Extraction Force (KGF) : 2 - 7
  • Extraction Force (NEWT) : 19.6 - 68.6
  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Line : Premier

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 7000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A131026TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A131026TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A131026TR-ND
CONN QC RCPT 14-18AWG 0.205

CONN QC RCPT 14-18AWG 0.205

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A131026CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A131026CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A131026CT-ND
CONN QC RCPT 14-18AWG 0.205

CONN QC RCPT 14-18AWG 0.205

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 170179-2 A131026TR-ND A131026CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details