TE Connectivity
PCB Terminals
170136-2
Description
Contact Features Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Accepts Insulation Diameter (Max) : 1.78 MM [.07 INCH ] Accepts Insulation Diameter Range : 1.14 - 1.78 MM [.045 - .07 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Accepts Insulation Diameter (Max) : 1.78 MM [.07 INCH ] Accepts Insulation Diameter Range : 1.14 - 1.78 MM [.045 - .07 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Accepts Insulation Diameter (Max) : 1.78 MM [.07 INCH ] Accepts Insulation Diameter Range : 1.14 - 1.78 MM [.045 - .07 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Mating Pin Diameter : 1.47 MM [.058 INCH ]
- PCB Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
Dimensions
- Accepts Insulation Diameter (Max) : 1.78 MM [.07 INCH ]
- Accepts Insulation Diameter Range : 1.14 - 1.78 MM [.045 - .07 INCH ]
- Terminal Material Thickness : .25 MM [.01 INCH ]
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 15000
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
170136-2 |
|
Product Name
|
PCB Terminals |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Insulated
North American
14 AWG
International
2.5 mm2
View Details
Terminal Type
Shur-Plug Terminal
Material
Unplated
Features
RoHS
View Details
3 suppliers
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers