TE Connectivity Quick Disconnects 170123-2

Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 2.16 - 3.18 MM  [.085 - .125 INCH ] Overall Length : 17.7 MM  [.696 INCH ] Quick Disconnect Mating Tab Thickness : .51 MM  [.02 INCH ] Quick Disconnect Mating Tab Width : 5.21 MM  [.205 INCH ] Receptacle Terminal Stock Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Quantity : 1000 Quick Disconnect Packaging Method : Loose Piece/Carton Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 2.16 - 3.18 MM  [.085 - .125 INCH ] Overall Length : 17.7 MM  [.696 INCH ] Quick Disconnect Mating Tab Thickness : .51 MM  [.02 INCH ] Quick Disconnect Mating Tab Width : 5.21 MM  [.205 INCH ] Receptacle Terminal Stock Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Quantity : 1000 Quick Disconnect Packaging Method : Loose Piece/Carton Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 170123-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
170123-2
Quick Disconnects 170123-2
Body Features Fully Insulated : No Quick Disconnect Plating Material : Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 2.16 - 3.18 MM  [.085 - .125 INCH ] Overall Length : 17.7 MM  [.696 INCH ] Quick Disconnect Mating Tab Thickness : .51 MM  [.02 INCH ] Quick Disconnect Mating Tab Width : 5.21 MM  [.205 INCH ] Receptacle Terminal Stock Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Quantity : 1000 Quick Disconnect Packaging Method : Loose Piece/Carton Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Fully Insulated : No
  • Quick Disconnect Plating Material : Tin

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Quick Disconnect Terminal Orientation : Straight
  • Terminal & Splice Type : Receptacle
  • Terminal Type : Receptacle

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.16 - 3.18 MM  [.085 - .125 INCH ]
  • Overall Length : 17.7 MM  [.696 INCH ]
  • Quick Disconnect Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Quick Disconnect Mating Tab Width : 5.21 MM  [.205 INCH ]
  • Receptacle Terminal Stock Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .32 - .82
  • Wire Size (AWG) : 22 - 18

Industry Standards


  • CSA Certified : Yes
  • UL Rating : Listed

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Quantity : 1000
  • Quick Disconnect Packaging Method : Loose Piece/Carton

Product Type Features


  • Insulated : No
  • Quick Disconnect Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - 170123-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
170123-2-ND
Terminals - Quick Connects, Quick Disconnect Connectors 170123-2-ND
CONN QC RCPT 18-22AWG 0.205

CONN QC RCPT 18-22AWG 0.205

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 170123-2 170123-2-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 107892-91 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details