TE Connectivity
PCB Terminals
170072-5
Description
Contact Features PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Standard
Dimensions Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM [.06 - .11 INCH ] Extension Below Board : 3.6 MM [.141 INCH ] PCB Hole Diameter : 1.83 MM [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 6.8 MM [.271 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Contact Features PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Standard
Dimensions Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM [.06 - .11 INCH ] Extension Below Board : 3.6 MM [.141 INCH ] PCB Hole Diameter : 1.83 MM [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 6.8 MM [.271 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Standard
Dimensions Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM [.06 - .11 INCH ] Extension Below Board : 3.6 MM [.141 INCH ] PCB Hole Diameter : 1.83 MM [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 6.8 MM [.271 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated
Contact Features
- PCB Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
- Terminal Size : Standard
Dimensions
- Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ]
- Compatible Insulation Diameter Range : 1.52 - 2.79 MM [.06 - .11 INCH ]
- Extension Below Board : 3.6 MM [.141 INCH ]
- PCB Hole Diameter : 1.83 MM [.072 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 6.8 MM [.271 INCH ]
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 7000
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
170072-5 |
|
Product Name
|
PCB Terminals |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
North American
18 to 22 AWG
International
0.7500 to 34 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers