TE Connectivity Magnet Wire Terminals 170063-2

Description
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.4 MM  [.134 INCH ] Accepts Insulation Diameter Range : 2 - 3.4 MM  [.079 - .134 INCH ] Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .518 - 1.31 Magnet Wire Size (AWG) : 20 - 16 Magnet Wire Size (MM) : .5 - 1.25 Product Length : 20.6 MM  [.811 INCH ] Stock Thickness (Magnet Wire Side) : .37 MM  [.015 INCH ] Terminal Height : 6 MM  [.236 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 6.13 MM  [.241 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.4 MM  [.134 INCH ] Accepts Insulation Diameter Range : 2 - 3.4 MM  [.079 - .134 INCH ] Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .518 - 1.31 Magnet Wire Size (AWG) : 20 - 16 Magnet Wire Size (MM) : .5 - 1.25 Product Length : 20.6 MM  [.811 INCH ] Stock Thickness (Magnet Wire Side) : .37 MM  [.015 INCH ] Terminal Height : 6 MM  [.236 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 6.13 MM  [.241 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 170063-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
170063-2
Magnet Wire Terminals 170063-2
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.4 MM  [.134 INCH ] Accepts Insulation Diameter Range : 2 - 3.4 MM  [.079 - .134 INCH ] Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .518 - 1.31 Magnet Wire Size (AWG) : 20 - 16 Magnet Wire Size (MM) : .5 - 1.25 Product Length : 20.6 MM  [.811 INCH ] Stock Thickness (Magnet Wire Side) : .37 MM  [.015 INCH ] Terminal Height : 6 MM  [.236 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 6.13 MM  [.241 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Crimp Type : F-Crimp
  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 2.29 MM  [.09 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 3.4 MM  [.134 INCH ]
  • Accepts Insulation Diameter Range : 2 - 3.4 MM  [.079 - .134 INCH ]
  • Lead Wire Size (AWG) : 20 - 16
  • Lead Wire Size (MMSQ) : .518 - 1.31
  • Magnet Wire Size (AWG) : 20 - 16
  • Magnet Wire Size (MM) : .5 - 1.25
  • Product Length : 20.6 MM  [.811 INCH ]
  • Stock Thickness (Magnet Wire Side) : .37 MM  [.015 INCH ]
  • Terminal Height : 6 MM  [.236 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Crimp Area Length : 6.13 MM  [.241 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Magnetic Wire Connectors - A117870TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117870TR-ND
Terminals - Magnetic Wire Connectors A117870TR-ND
CONN MAG TERM 16-20AWG CRIMP

CONN MAG TERM 16-20AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117870CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117870CT-ND
Terminals - Magnetic Wire Connectors A117870CT-ND
CONN MAG TERM 16-20AWG CRIMP

CONN MAG TERM 16-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
170063-2
Terminals 170063-2
Terminals CLUSTER PIN REC

Terminals CLUSTER PIN REC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 170063-2 A117870TR-ND 170063-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Splices - 052609-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers