TE Connectivity Ring Terminals 170052-6

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 1.52 MM  [.06 INCH ] Product Length : 13.16 MM  [.518 INCH ] Stud Diameter : 3.2 MM  [.126 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 992 - 2800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-015 Stud Size : M3 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 1.52 MM  [.06 INCH ] Product Length : 13.16 MM  [.518 INCH ] Stud Diameter : 3.2 MM  [.126 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 992 - 2800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-015 Stud Size : M3 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 170052-6 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
170052-6
Ring Terminals 170052-6
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 1.52 MM  [.06 INCH ] Product Length : 13.16 MM  [.518 INCH ] Stud Diameter : 3.2 MM  [.126 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 992 - 2800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-015 Stud Size : M3 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Barrel Inside Diameter : 1.52 MM  [.06 INCH ]
  • Product Length : 13.16 MM  [.518 INCH ]
  • Stud Diameter : 3.2 MM  [.126 INCH ]
  • Tongue Thickness : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .5 - 1.4
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 992 - 2800

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-015
  • Stud Size : M3

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 170052-6
Product Name Ring Terminals
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Connector Contacts - 1-104480-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details