TE Connectivity Crimp Wire Pins, Tabs & Ferrules 170020-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4 MM  [.157 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3.1 MM , 3.1 MM  [.087 - .122 INCH , .122 INCH ] Overall Product Length : 18 MM  [.708 INCH ] Terminal Material Thickness : 5.03 MM  [.198 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4 MM  [.157 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3.1 MM , 3.1 MM  [.087 - .122 INCH , .122 INCH ] Overall Product Length : 18 MM  [.708 INCH ] Terminal Material Thickness : 5.03 MM  [.198 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 170020-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
170020-2
Crimp Wire Pins, Tabs & Ferrules 170020-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4 MM  [.157 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3.1 MM , 3.1 MM  [.087 - .122 INCH , .122 INCH ] Overall Product Length : 18 MM  [.708 INCH ] Terminal Material Thickness : 5.03 MM  [.198 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 4 MM  [.157 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.2 - 3.1 MM , 3.1 MM  [.087 - .122 INCH , .122 INCH ]
  • Overall Product Length : 18 MM  [.708 INCH ]
  • Terminal Material Thickness : 5.03 MM  [.198 INCH ]
  • Wire Size (MMSQ) : .5 - 2.27
  • Wire Size (AWG) : 20 - 14
  • Wire Size (CMA) : 1021 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A122311-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A122311-ND
Terminals - Barrel, Bullet Connectors A122311-ND
CONN TERM PIN 14-20AWG CRIMP

CONN TERM PIN 14-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
170020-2
Terminals 170020-2
Terminals .140 SHUR PLUG

Terminals .140 SHUR PLUG

Buy Now Datasheet
Terminal, Plug, 20-14Awg, 2.27Mm2; Product Range Amp Te Connectivity - 69AH4352 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Plug, 20-14Awg, 2.27Mm2; Product Range Amp Te Connectivity
69AH4352
Terminal, Plug, 20-14Awg, 2.27Mm2; Product Range Amp Te Connectivity 69AH4352
TERMINAL, PLUG, 20-14AWG, 2.27MM2; Product Range:-; Wire Size (AWG):20AWG to 14AWG; Conductor Area CSA:2.27mm²; Terminal Type:Open Barrel Splice; Insulator Colour:-; Insulator Material:Uninsulated ; Terminal Material:- RoHS Compliant: Yes

TERMINAL, PLUG, 20-14AWG, 2.27MM2; Product Range:-; Wire Size (AWG):20AWG to 14AWG; Conductor Area CSA:2.27mm²; Terminal Type:Open Barrel Splice; Insulator Colour:-; Insulator Material:Uninsulated; Terminal Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 170020-2 A122311-ND 170020-2 69AH4352
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals Terminal, Plug, 20-14Awg, 2.27Mm2; Product Range Amp Te Connectivity
Terminal Type Shur-Plug Terminal Connector Pin; Male, Pin (Plug) Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160759-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-5 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details