TE Connectivity Crimp Wire Pins, Tabs & Ferrules 170012-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.27 MM , 3.56 MM  [.14 INCH , .05 INCH ] Compatible Insulation Diameter Range : 3.68 MM , 2.1 - 3.7 MM  [.082 - .145 INCH , .145 INCH ] Overall Product Length : 19.6 MM  [.771 INCH ] Terminal Material Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.27 MM , 3.56 MM  [.14 INCH , .05 INCH ] Compatible Insulation Diameter Range : 3.68 MM , 2.1 - 3.7 MM  [.082 - .145 INCH , .145 INCH ] Overall Product Length : 19.6 MM  [.771 INCH ] Terminal Material Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 170012-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
170012-1
Crimp Wire Pins, Tabs & Ferrules 170012-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.27 MM , 3.56 MM  [.14 INCH , .05 INCH ] Compatible Insulation Diameter Range : 3.68 MM , 2.1 - 3.7 MM  [.082 - .145 INCH , .145 INCH ] Overall Product Length : 19.6 MM  [.771 INCH ] Terminal Material Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Finish : None
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.27 MM , 3.56 MM  [.14 INCH , .05 INCH ]
  • Compatible Insulation Diameter Range : 3.68 MM , 2.1 - 3.7 MM  [.082 - .145 INCH , .145 INCH ]
  • Overall Product Length : 19.6 MM  [.771 INCH ]
  • Terminal Material Thickness : .32 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .5 - 1.4
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 7000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
170012-1
Terminals 170012-1
Terminals 20-16 SHUR PLUG RECPT - BR

Terminals 20-16 SHUR PLUG RECPT - BR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 170012-1 170012-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Shur-Plug Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627154-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details