TE Connectivity Contacts 170003-5

Description
SHUR PLUG .196(5 MM) REC 20-14 MM2 TPBR
Request a Quote Datasheet
Description
SHUR PLUG .196(5 MM) REC 20-14 MM2 TPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 170003-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170003-5
Contacts 170003-5
SHUR PLUG .196(5 MM) REC 20-14 MM2 TPBR

SHUR PLUG .196(5 MM) REC 20-14 MM2 TPBR

Buy Now
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors - 1363006-170003-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
1363006-170003-5
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 1363006-170003-5
Win Source Part Number: 1363006-170003-5 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Shur-Plug Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170003 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.693" (17.60mm) Termination: Crimp Contact Material: Brass Terminal Type: Female, Receptacle (Socket) Insulation Diameter: 0.098" ~ 0.150" (2.50mm ~ 3.81mm) Diameter - Barrel: 0.156" (3.96mm) Length - Barrel: 0.252" (6.40mm)

Win Source Part Number: 1363006-170003-5
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Shur-Plug
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170003
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.693" (17.60mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Female, Receptacle (Socket)
Insulation Diameter: 0.098" ~ 0.150" (2.50mm ~ 3.81mm)
Diameter - Barrel: 0.156" (3.96mm)
Length - Barrel: 0.252" (6.40mm)

Buy Now Datasheet
Barrel, Bullet Connectors - A107171TR-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A107171TR-ND
Barrel, Bullet Connectors A107171TR-ND
Terminal Connector Female, Receptacle (Socket) 14-20 AWG Crimp Tin

Terminal Connector Female, Receptacle (Socket) 14-20 AWG Crimp Tin

Buy Now Datasheet
Barrel, Bullet Connectors - A107171CT-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A107171CT-ND
Barrel, Bullet Connectors A107171CT-ND
Terminal Connector Female, Receptacle (Socket) 14-20 AWG Crimp Tin

Terminal Connector Female, Receptacle (Socket) 14-20 AWG Crimp Tin

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-170003-5
Electronic Connector 332-170003-5
Signal Contact, Brass/Tin, 14-20AWG, Cable Mount, Straight Product overview: 170003-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170003-5 can be used for catalog matching and distributor lookup.

Signal Contact, Brass/Tin, 14-20AWG, Cable Mount, Straight Product overview: 170003-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170003-5 can be used for catalog matching and distributor lookup.

Supplier's Site
Bullet Connectors - 1903132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bullet Connectors
1903132
Bullet Connectors 1903132
TE Connectivity 170003-5

TE Connectivity 170003-5

Supplier's Site
Bullet Connectors - 7121687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bullet Connectors
7121687
Bullet Connectors 7121687
TE Connectivity 170003-5

TE Connectivity 170003-5

Supplier's Site
Barrel, Bullet Connectors - 170003-5 - ODG (Origin Data Global)
Shenzhen, China
Barrel, Bullet Connectors
170003-5
Barrel, Bullet Connectors 170003-5
CONN TERM RCPT 14-20AWG CRIMP

CONN TERM RCPT 14-20AWG CRIMP

Supplier's Site Datasheet
Shur Plug Recp Rohs Compliant Amp - Te Connectivity - 11H8289 - Newark, An Avnet Company
Chicago, IL, United States
Shur Plug Recp Rohs Compliant Amp - Te Connectivity
11H8289
Shur Plug Recp Rohs Compliant Amp - Te Connectivity 11H8289
SHUR PLUG RECP ROHS COMPLIANT: YES

SHUR PLUG RECP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170003-5 1363006-170003-5 A107171TR-ND 332-170003-5 1903132 170003-5 11H8289
Product Name Contacts Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Barrel, Bullet Connectors Electronic Connector Bullet Connectors Barrel, Bullet Connectors Shur Plug Recp Rohs Compliant Amp - Te Connectivity
Termination Crimp Plug Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details