TE Connectivity Crimp Wire Pins, Tabs & Ferrules 170003-4

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Terminal Orientation : Straight Terminal Plating Material : Post-Tin Dimensions Barrel Inside Diameter : 2.03 MM , 3.56 MM  [.079 INCH , .14 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.6 MM  [.098 - .141 INCH ] Overall Product Length : 17.6 MM  [.7 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Terminal Orientation : Straight Terminal Plating Material : Post-Tin Dimensions Barrel Inside Diameter : 2.03 MM , 3.56 MM  [.079 INCH , .14 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.6 MM  [.098 - .141 INCH ] Overall Product Length : 17.6 MM  [.7 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 170003-4 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
170003-4
Crimp Wire Pins, Tabs & Ferrules 170003-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Terminal Orientation : Straight Terminal Plating Material : Post-Tin Dimensions Barrel Inside Diameter : 2.03 MM , 3.56 MM  [.079 INCH , .14 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.6 MM  [.098 - .141 INCH ] Overall Product Length : 17.6 MM  [.7 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Post-Tin

Dimensions


  • Barrel Inside Diameter : 2.03 MM , 3.56 MM  [.079 INCH , .14 INCH ]
  • Compatible Insulation Diameter Range : 2.5 - 3.6 MM  [.098 - .141 INCH ]
  • Overall Product Length : 17.6 MM  [.7 INCH ]
  • Terminal Material Thickness : .4 MM  [.015 INCH ]
  • Wire Size (MMSQ) : .5 - 2.27
  • Wire Size (AWG) : 20 - 14
  • Wire Size (CMA) : 1021 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 7000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A107170TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A107170TR-ND
Terminals - Barrel, Bullet Connectors A107170TR-ND
CONN TERM RCPT 14-20AWG CRIMP

CONN TERM RCPT 14-20AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A107170CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A107170CT-ND
Terminals - Barrel, Bullet Connectors A107170CT-ND
CONN TERM RCPT 14-20AWG CRIMP

CONN TERM RCPT 14-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
170003-4
Terminals 170003-4
Terminals SHUR PLUG-REC F. 3.96MM .156

Terminals SHUR PLUG-REC F. 3.96MM .156

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 170003-4 A107170TR-ND A107170CT-ND 170003-4
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Shur-Plug Terminal Connector Socket; Female, Receptacle (Socket) Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details