TE Connectivity Crimp Wire Pins, Tabs & Ferrules 170002-4

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4 MM  [.157 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.69 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.68 MM , 2.5 - 3.68 MM  [.098 - .145 INCH , .145 INCH ] Overall Product Length : 19.3 MM  [.76 INCH ] Terminal Material Thickness : .5 MM  [.019 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4 MM  [.157 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.69 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.68 MM , 2.5 - 3.68 MM  [.098 - .145 INCH , .145 INCH ] Overall Product Length : 19.3 MM  [.76 INCH ] Terminal Material Thickness : .5 MM  [.019 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 170002-4 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
170002-4
Crimp Wire Pins, Tabs & Ferrules 170002-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4 MM  [.157 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.69 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.68 MM , 2.5 - 3.68 MM  [.098 - .145 INCH , .145 INCH ] Overall Product Length : 19.3 MM  [.76 INCH ] Terminal Material Thickness : .5 MM  [.019 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 4 MM  [.157 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.69 MM  [.145 INCH ]
  • Compatible Insulation Diameter Range : 3.68 MM , 2.5 - 3.68 MM  [.098 - .145 INCH , .145 INCH ]
  • Overall Product Length : 19.3 MM  [.76 INCH ]
  • Terminal Material Thickness : .5 MM  [.019 INCH ]
  • Wire Size (MMSQ) : .5 - 2.27
  • Wire Size (AWG) : 20 - 14
  • Wire Size (CMA) : 1021 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A116208CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A116208CT-ND
Terminals - Barrel, Bullet Connectors A116208CT-ND
CONN TERM PIN 14-20AWG CRIMP

CONN TERM PIN 14-20AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A116208TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A116208TR-ND
Terminals - Barrel, Bullet Connectors A116208TR-ND
CONN TERM PIN 14-20AWG CRIMP

CONN TERM PIN 14-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
170002-4
Terminals 170002-4
Terminals PIN 20-14 AWG .156

Terminals PIN 20-14 AWG .156

Buy Now Datasheet
Terminals PIN 20-14 AWG .156 - 792-170002-4 - Utmel Electronic Limited
Hong Kong, China
Terminals PIN 20-14 AWG .156
792-170002-4
Terminals PIN 20-14 AWG .156 792-170002-4
Terminals PIN 20-14 AWG .156

Terminals PIN 20-14 AWG .156

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 170002-4 A116208CT-ND A116208TR-ND 170002-4 792-170002-4
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals Terminals PIN 20-14 AWG .156
Terminal Type Shur-Plug Terminal Connector Pin; Male, Pin (Plug) Connector Pin; Male, Pin (Plug) Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627187-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details