TE Connectivity PCB Terminals 170001-2

Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions PCB Hole Diameter : 3.3 MM  [.13 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions PCB Hole Diameter : 3.3 MM  [.13 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 170001-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
170001-2
PCB Terminals 170001-2
Contact Features Contact Underplating Material : None Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions PCB Hole Diameter : 3.3 MM  [.13 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Underplating Material : None
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin
  • Terminal Size : 4.75

Dimensions


  • PCB Hole Diameter : 3.3 MM  [.13 INCH ]
  • Stud Diameter : 3.3 MM  [.13 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A106972-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A106972-ND
Terminals - Quick Connects, Quick Disconnect Connectors A106972-ND
CONN QC TAB 0.187

CONN QC TAB 0.187

Buy Now Datasheet
Pcb Terminal, 4.75Mm X 0.51Mm, Brass Rohs Compliant Amp Te Connectivity - 74AJ8342 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal, 4.75Mm X 0.51Mm, Brass Rohs Compliant Amp Te Connectivity
74AJ8342
Pcb Terminal, 4.75Mm X 0.51Mm, Brass Rohs Compliant Amp Te Connectivity 74AJ8342
PCB TERMINAL, 4.75MM X 0.51MM, BRASS ROHS COMPLIANT: YES

PCB TERMINAL, 4.75MM X 0.51MM, BRASS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 170001-2 A106972-ND 74AJ8342
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Pcb Terminal, 4.75Mm X 0.51Mm, Brass Rohs Compliant Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-160760-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 26 to 30 AWG
View Details
Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details