TE Connectivity Rfi Power Line Filter, 16A, 7.7Ma; Filter Applications Corcom Te Connectivity 16FCD10

Description
RFI POWER LINE FILTER, 16A, 7.7mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Capacitance:2µF RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 16A, 7.7mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Capacitance:2µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 16A, 7.7Ma; Filter Applications Corcom Te Connectivity - 52K4520 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 16A, 7.7Ma; Filter Applications Corcom Te Connectivity
52K4520
Rfi Power Line Filter, 16A, 7.7Ma; Filter Applications Corcom Te Connectivity 52K4520
RFI POWER LINE FILTER, 16A, 7.7mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Capacitance:2µF RoHS Compliant: Yes

RFI POWER LINE FILTER, 16A, 7.7mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Capacitance:2µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52K4520
Product Name Rfi Power Line Filter, 16A, 7.7Ma; Filter Applications Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers