TE Connectivity Power Line Filter Modules 16BCF10

Description
Three Phase (Delta) EMC/EMI Line Filter 16A AC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 16A AC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1849-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1849-ND
Power Line Filter Modules CCM1849-ND
Three Phase (Delta) EMC/EMI Line Filter 16A AC 50/60Hz Two Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 16A AC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Emi/rfi Power Line Filter, 16A 30Ma; Filter Applications Corcom Te Connectivity - 14N8382 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 16A 30Ma; Filter Applications Corcom Te Connectivity
14N8382
Emi/rfi Power Line Filter, 16A 30Ma; Filter Applications Corcom Te Connectivity 14N8382
EMI/RFI POWER LINE FILTER, 16A 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:CORCOM BCF RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 16A 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:CORCOM BCF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1849-ND 14N8382
Product Name Power Line Filter Modules Emi/rfi Power Line Filter, 16A 30Ma; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards VDE Component Mark; UR, VDE
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378725 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details