SCHURTER Inc Power Line Filter Modules 3-128-430

Description
Three Phase (Wye) EMC/EMI Line Filter 80A 760VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 80A 760VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-128-430-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-128-430-ND
Power Line Filter Modules 486-3-128-430-ND
Three Phase (Wye) EMC/EMI Line Filter 80A 760VAC 50/60Hz Two Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 80A 760VAC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Filter, 3-Phase, 80A, 760Vac, Chassis; Filter Applications Schurter - 68AJ2479 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 80A, 760Vac, Chassis; Filter Applications Schurter
68AJ2479
Filter, 3-Phase, 80A, 760Vac, Chassis; Filter Applications Schurter 68AJ2479
FILTER, 3-PHASE, 80A, 760VAC, CHASSIS; Filter Applications:Industr ial; Voltage Rating:760VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FMBD EP Series RoHS Compliant: Yes

FILTER, 3-PHASE, 80A, 760VAC, CHASSIS; Filter Applications:Industrial; Voltage Rating:760VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FMBD EP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-128-430-ND 68AJ2479
Product Name Power Line Filter Modules Filter, 3-Phase, 80A, 760Vac, Chassis; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/filter, 8A, Qc; Connector Type Schurter - 69AC4217 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 8 amps
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line EMC Filters - RTAN-5020 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers