TE Connectivity Power Terminals 167892-6

Description
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 40 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Product Length : 13 MM  [.511 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Mating Retention Type : Hole Packaging Features Packaging Method : Box Product Type Features Power Terminal Type : Power Tap Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 40 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Product Length : 13 MM  [.511 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Mating Retention Type : Hole Packaging Features Packaging Method : Box Product Type Features Power Terminal Type : Power Tap Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 167892-6 - TE Connectivity
Berwyn, PA, United States
Power Terminals
167892-6
Power Terminals 167892-6
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 40 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Product Length : 13 MM  [.511 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Mating Retention Type : Hole Packaging Features Packaging Method : Box Product Type Features Power Terminal Type : Power Tap Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Terminal Profile : Standard

Configuration Features


  • Number of Positions : 8
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 40
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 5 MICM  [196.85 MICIN ]
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 5 MICM  [196.85 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • Product Length : 13 MM  [.511 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Mating Retention Type : Hole

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Power Terminal Type : Power Tap

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 167892-6
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1627154-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details