TE Connectivity Power Terminals 167892-3

Description
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 40 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] Wire Contact Termination Area Plating Material : Nickel Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Product Length : 13 MM  [.511 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Mating Retention Type : Dimple Packaging Features Packaging Method : Box Product Type Features Power Terminal Type : Power Tap Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 40 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] Wire Contact Termination Area Plating Material : Nickel Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Product Length : 13 MM  [.511 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Mating Retention Type : Dimple Packaging Features Packaging Method : Box Product Type Features Power Terminal Type : Power Tap Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 167892-3 - TE Connectivity
Berwyn, PA, United States
Power Terminals
167892-3
Power Terminals 167892-3
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 40 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] Wire Contact Termination Area Plating Material : Nickel Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Product Length : 13 MM  [.511 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Mating Retention Type : Dimple Packaging Features Packaging Method : Box Product Type Features Power Terminal Type : Power Tap Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Terminal Profile : Standard

Configuration Features


  • Number of Positions : 8
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 40
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 5 MICM  [196.85 MICIN ]
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 5 MICM  [196.85 MICIN ]
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • Product Length : 13 MM  [.511 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Mating Retention Type : Dimple

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Power Terminal Type : Power Tap

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A112620-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A112620-ND
Terminals - Quick Connects, Quick Disconnect Connectors A112620-ND
CONN QC TAB 0.250 PRESS-FIT

CONN QC TAB 0.250 PRESS-FIT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 167892-3 A112620-ND
Product Name Power Terminals Terminals - Quick Connects, Quick Disconnect Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details