TE Connectivity
Connector Contacts
1674335-4
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .33 MM [.013 INCH ] Mating Tab Width : .8 MM [.031 INCH ]
Dimensions Wire Size (MMSQ) : .4 - .34 Wire Size (AWG) : 26 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .33 MM [.013 INCH ] Mating Tab Width : .8 MM [.031 INCH ]
Dimensions Wire Size (MMSQ) : .4 - .34 Wire Size (AWG) : 26 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .33 MM [.013 INCH ] Mating Tab Width : .8 MM [.031 INCH ]
Dimensions Wire Size (MMSQ) : .4 - .34 Wire Size (AWG) : 26 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Receptacle
- Mating Tab Thickness : .33 MM [.013 INCH ]
- Mating Tab Width : .8 MM [.031 INCH ]
Dimensions
- Wire Size (MMSQ) : .4 - .34
- Wire Size (AWG) : 26 - 22
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1674335-4 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
8 to 10 AWG
International
5.26 to 8.36 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
8 to 10 AWG
International
5.26 to 8.36 mm2
View Details